Mobile/OMAP™ PMIC 32-VQFN (4x4)
Power Management IC: 2xDC/DC, 4xLDO, 600mA, 2.25MHz, 2.5-6V In, VQFN Product overview: TPS65050RSMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 2.25MHz, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 600mA, 2.25MHz, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65050RSMT can be used for catalog matching and distributor lookup.
IC PWR MGMT 6CH W/4 LDO 32VQFN
IC PWR MGMT 6CH W/4 LDO 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS65050RSMTTR-ND | 761-TPS65050RSMT | TPS65050RSMT | TPS65050RSMT |
| Product Name | Power Management - Specialized | 600mA 2.25MHz 6V VQFN Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; VQFN EP | Other; 32-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 2.5 volts |