Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized TPS650002TRTERQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Applications: Automotive Product Status: Active Voltage - Supply: 2.3V ~ 6V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Applications: Automotive Product Status: Active Voltage - Supply: 2.3V ~ 6V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Applications: Automotive Product Status: Active Voltage - Supply: 2.3V ~ 6V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Applications: Automotive
Product Status: Active
Voltage - Supply: 2.3V ~ 6V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount

Buy Now Datasheet
Power Management - Specialized - 296-TPS650002TRTERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-TPS650002TRTERQ1TR-ND
Power Management - Specialized 296-TPS650002TRTERQ1TR-ND
Automotive PMIC 16-WQFN (3x3)

Automotive PMIC 16-WQFN (3x3)

Buy Now Datasheet
Power Management - Specialized - TPS650002TRTERQ1 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS650002TRTERQ1
Power Management - Specialized TPS650002TRTERQ1
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS650002TRTERQ1TR-ND TPS650002TRTERQ1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details