Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100RGER TPS65100RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 034475-TPS65100RGER Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Family Name: TPS65100RGER Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): BD8184MUV-E2; BD81842MUV-ME2; TPS65100PWPG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034475-TPS65100RGER Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Family Name: TPS65100RGER Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): BD8184MUV-E2; BD81842MUV-ME2; TPS65100PWPG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100RGER - 034475-TPS65100RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100RGER
034475-TPS65100RGER
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100RGER 034475-TPS65100RGER
Manufacturer: Texas Instruments Win Source Part Number: 034475-TPS65100RGER Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Family Name: TPS65100RGER Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): BD8184MUV-E2; BD81842MUV-ME2; TPS65100PWPG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034475-TPS65100RGER
Packaging: Reel - TR
Applications: Controller, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.8 V
Number of Outputs: 4
Family Name: TPS65100RGER
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): BD8184MUV-E2; BD81842MUV-ME2; TPS65100PWPG4;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5V VQFN Power Management IC
750-TPS65100RGER
3.3V 5V VQFN Power Management IC 750-TPS65100RGER
LCD Driver 3.3V/5V 24-Pin VQFN EP T/R Product overview: TPS65100RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100RGER can be used for catalog matching and distributor lookup.

LCD Driver 3.3V/5V 24-Pin VQFN EP T/R Product overview: TPS65100RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS65100RGER - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65100RGER
Special Purpose Regulators TPS65100RGER
IC REG CTRLR TFT 4OUT 24VQFN

IC REG CTRLR TFT 4OUT 24VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65100RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65100RGER
PMIC - Voltage Regulators - Special Purpose TPS65100RGER
IC REG CTRLR TFT 4OUT 24VQFN

IC REG CTRLR TFT 4OUT 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 034475-TPS65100RGER 750-TPS65100RGER TPS65100RGER TPS65100RGER
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100RGER 3.3V 5V VQFN Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-VQFN (4x4) Other; VQFN EP Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data