Mobile/OMAP™ PMIC 32-VQFN (4x4)
Mobile/OMAP™ PMIC 32-VQFN (4x4)
Mobile/OMAP™ PMIC 32-VQFN (4x4)
Power Management IC: 2xDC/DC, 4xLDO, 6V, 1A, VQFN Product overview: TPS65051RSMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 1A, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65051RSMT can be used for catalog matching and distributor lookup.
IC PWR MGMT 6CH W/4 LDO 32VQFN
IC PWR MGMT 6CH W/4 LDO 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-21558-6-ND | 761-TPS65051RSMT | TPS65051RSMT | TPS65051RSMT |
| Product Name | Power Management - Specialized | 6V 1A VQFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; VQFN | Other; 32-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 3.6 volts |