Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4 TPS65105RGERG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272993-TPS65105RGER G4 Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, TFT LCD Voltage - Output: Multiple Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS65105 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.7V ~ 5.8V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272993-TPS65105RGER G4 Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, TFT LCD Voltage - Output: Multiple Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS65105 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.7V ~ 5.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4 - 1272993-TPS65105RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4
1272993-TPS65105RGERG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4 1272993-TPS65105RGERG4
Manufacturer: Texas Instruments Win Source Part Number: 1272993-TPS65105RGER G4 Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, TFT LCD Voltage - Output: Multiple Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS65105 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.7V ~ 5.8V

Manufacturer: Texas Instruments
Win Source Part Number: 1272993-TPS65105RGERG4
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, TFT LCD
Voltage - Output: Multiple
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65105
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.7V ~ 5.8V

Buy Now
Singapore, Singapore
Boost 3.3V 0.96A VQFN LDO Voltage Regulator IC
750-TPS65105RGERG4
Boost 3.3V 0.96A VQFN LDO Voltage Regulator IC 750-TPS65105RGERG4
4-CH LCD Bias w/ Fully Int. Pos. Charge Pump, 3.3V LDO Contr., 0.96A Min. Boost Ilim, Fault & VCOM 24-VQFN -40 to 85 Product overview: TPS65105RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, 3.3V, 0.96A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3.3V, 0.96A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65105RGERG4 can be used for catalog matching and distributor lookup.

4-CH LCD Bias w/ Fully Int. Pos. Charge Pump, 3.3V LDO Contr., 0.96A Min. Boost Ilim, Fault & VCOM 24-VQFN -40 to 85 Product overview: TPS65105RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, 3.3V, 0.96A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3.3V, 0.96A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65105RGERG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65105RGERG4
PMIC - Voltage Regulators - Special Purpose TPS65105RGERG4
IC REG CTRLR TFT 4OUT 24VQFN

IC REG CTRLR TFT 4OUT 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1272993-TPS65105RGERG4 750-TPS65105RGERG4 TPS65105RGERG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105RGERG4 Boost 3.3V 0.96A VQFN LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-VFQFN Exposed Pad Other; VQFN EP Other; 24-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25176MDSGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details