Texas Instruments High-Performance Analog 1.8V VQFN Power Management IC TPS65121RGTR

Description
4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 1.8V Vlogic 16-VQFN -40 to 85 Product overview: TPS65121RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65121RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 1.8V Vlogic 16-VQFN -40 to 85 Product overview: TPS65121RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65121RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V VQFN Power Management IC
750-TPS65121RGTR
1.8V VQFN Power Management IC 750-TPS65121RGTR
4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 1.8V Vlogic 16-VQFN -40 to 85 Product overview: TPS65121RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65121RGTR can be used for catalog matching and distributor lookup.

4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 1.8V Vlogic 16-VQFN -40 to 85 Product overview: TPS65121RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65121RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65121RGTR - 1272998-TPS65121RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65121RGTR
1272998-TPS65121RGTR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65121RGTR 1272998-TPS65121RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1272998-TPS65121RGTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V Voltage - Input: 2.5 V ~ 5.5 V Number of Outputs: 4 Family Name: TPS65121 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): LTC3450EUDTR; LTC3450EUDPBF; MAX8571EUT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272998-TPS65121RGTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V
Voltage - Input: 2.5 V ~ 5.5 V
Number of Outputs: 4
Family Name: TPS65121
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): LTC3450EUDTR; LTC3450EUDPBF; MAX8571EUT;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65121RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65121RGTR
PMIC - Voltage Regulators - Special Purpose TPS65121RGTR
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65121RGTR 1272998-TPS65121RGTR TPS65121RGTR
Product Name 1.8V VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65121RGTR PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN EP Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Output Voltage -18 volts
IOUT 0.0250 amps
IQ 1.81E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1026462-5962-8768104V2A - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; Bulk
View Details
3 suppliers
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details