LCD Driver 3.3V/5V 24-Pin VQFN EP T/R Product overview: TPS65101RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65101RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112526-TPS65101RGER
Packaging: Reel - TR
Applications: Controller, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.8 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC REG CTRLR TFT 4OUT 24VQFN
IC REG CTRLR TFT 4OUT 24VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS65101RGER | 1112526-TPS65101RGER | TPS65101RGER | TPS65101RGER |
| Product Name | 3.3V 5V VQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65101RGER | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; VQFN EP | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |
| Output Voltage | 15 volts | |||
| IOUT | 0.0200 amps | |||
| IQ | 7.00E-4 amps |