1600-mA, High-Efficiency Step-Down Converter optimized for small solution size 6-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 1.6A, 5250kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 1.6A 6-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 798084-TPS62684YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 5.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.6A
Family Name: TPS62684
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Input Voltage MIN: 3.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP502Z321B-E2-F; RP502Z322B-E2-F; RP502Z323B-E2-F; RP502Z331B-E2-F;
Introduction Date: April 14, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Step-Down Converter
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 1.6A 6-UFBGA, DSBGA
IC REG BUCK 2.85V 1.6A 6DSBGA
IC REG BUCK 2.85V 1.6A 6DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62684YFFT | TPS62684YFFT | 296-TPS62684YFFTTR-ND | 798084-TPS62684YFFT | TPS62684YFFT | TPS62684YFFT | TPS62684YFFT | TPS62684YFFT |
| Product Name | TPS62684 1600-mA, High-Efficiency Step-Down Converter optimized for small solution size | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62684YFFT | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck; Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; DSBGA6 | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| IOUT | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |