The TPS62624 is a 600-mA, 6-MHz synchronous step-down DC/DC converter designed for battery-powered portable applications, providing a fixed 1.2-V output with integrated active power-down sequencing. It operates from a 2.3-V to 5.5-V input supply, achieves 90% efficiency, and maintains a quiescent current of 31 μA in PFM mode. The device features automatic PFM/PWM mode switching, ±2% DC voltage accuracy, and thermal shutdown protection. It is housed in a 6-pin DSBGA (YFF) package with a body size of 1.30 mm × 0.96 mm and operates over a junction temperature range of -40°C to 85°C. The solution requires only three external components and occupies less than 12 mm² total area.
600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA
IC REG BUCK 1.2V 600MA 6DSBGA
IC REG BUCK 1.2V 600MA 6DSBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62624YFFR | 296-24883-2-ND | TPS62624YFFR | TPS62624YFFR | TPS62624YFFR |
| Product Name | TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |