Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851072-TPS62480RNCR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62480
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48761-6, 296-48761-2, TPS62480RNCR-ND, 296-48761-1
IC REG BUCK ADJ 6A DL 16VQFN
IC REG BUCK ADJ 6A DL 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
IC REG BUCK ADJ 6A DL 16VQFN
Switching Voltage Regulators 6A, 2.4V-5.5V input, Synchronous step-down converter with PG Output, Adjust. Soft-start and Optional 16-VQFN-HR -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48761-1-ND | 851072-TPS62480RNCR | TPS62480RNCR | TPS62480RNCR | TPS62480RNCR | TPS62480RNCR | TPS62480RNCR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62480RNCR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 16-VFQFN | Other; Reel - TR | Other; 16-VFQFN | Other; 16-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |