500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA
Win Source Part Number: 1356446-TPS62672YFDR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Base Product Number: TPS62672
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 4.8V
Voltage - Output (Min/Fixed): 1.5V
Current - Output: 650mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.3V
Frequency - Switching: 6MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA
IC REG BUCK 1.5V 650MA 6DSBGA
IC REG BUCK 1.5V 650MA 6DSBGA
IC REG BUCK 1.5V 650MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62672YFDR | 296-52028-2-ND | 1356446-TPS62672YFDR | TPS62672YFDR | TPS62672YFDR | TPS62672YFDR | TPS62672YFDR |
| Product Name | TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; Tape & Reel | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | 1.5 volts |