The TPS62660 is a 1000-mA, 6-MHz synchronous step-down DC-DC converter optimized for battery-powered portable applications. It is available in a 6-pin NanoFree™ DSBGA package with a body size of 1.30 mm × 0.93 mm and supports an input voltage range of 2.3 V to 5.5 V. The device operates with a quiescent current of 31 μA in PFM mode and maintains ±2% DC voltage accuracy. It features automatic PWM/PFM mode switching, integrated power-down sequencing, and protection against current overload and thermal shutdown. The total solution size is less than 12 mm², requiring only three external components. It operates over a junction temperature range of -40°C to 85°C.
1000mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112433-TPS62660YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, DSBGA
IC REG BUCK 1.8V 1A 6DSBGA
IC REG BUCK 1.8V 1A 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62660YFFR | TPS62660YFFR-ND | 1112433-TPS62660YFFR | TPS62660YFFR | TPS62660YFFR | TPS62660YFFR |
| Product Name | TPS62660 1000mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62660YFFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |