500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge 6-DSLGA -40 to 85
Switching Regulator, Voltage-mode, 0.5A, 6000kHz Switching Freq-Max, PBGA6
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
IC REG BUCK 1.26V 500MA 6DSLGA
IC REG BUCK 1.26V 500MA 6DSLGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62679ZYFMT | TPS62679ZYFMT | 296-TPS62679ZYFMTTR-ND | TPS62679ZYFMT | TPS62679ZYFMT | TPS62679ZYFMT |
| Product Name | TPS62679 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSLGA | Other; PicoStar6 | Other; 6-XFLGA, DSLGA | Other; 6-XFLGA, DSLGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 to ? volts | 1.26 volts |