Texas Instruments TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFFR

Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter - TPS62623YFFR - Texas Instruments
Dallas, TX, United States
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter
TPS62623YFFR
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFFR
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFR - 055741-TPS62623YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFR
055741-TPS62623YFFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFR 055741-TPS62623YFFR
Manufacturer: Texas Instruments Win Source Part Number: 055741-TPS62623YFFR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.225V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055741-TPS62623YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.225V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24882-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24882-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24882-2-ND
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62623YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62623YFFR
Voltage Regulators - DC DC Switching Regulators TPS62623YFFR
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62623YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62623YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62623YFFR
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62623YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62623YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62623YFFR
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62623YFFR 055741-TPS62623YFFR 296-24882-2-ND TPS62623YFFR TPS62623YFFR TPS62623YFFR
Product Name TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.23 volts 1.23 volts 1.23 volts 1.23 to ? volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

19 A Voltage Regulator IC - 739-LM21212MHX-1 - ERSAELECTRONICS PTE. LTD.
Specs
VIN 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM25007MM-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers