The TPS62510 is a high-efficiency 1.5-A step-down converter designed for input voltages from 1.8 V to 3.8 V, suitable for portable devices and point-of-load regulation. It operates at a fixed 1.5-MHz switching frequency and features power save mode for high efficiency across all load currents. The device includes output voltage tracking for reliable sequencing and a 22-μA quiescent current. It is packaged in a 3-mm × 3-mm 10-pin VSON with an exposed thermal pad connected to AGND. Operating temperature ranges from -40 °C to 85 °C.
Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272926-TPS62510DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: TPS62510
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 3.8V
Input Voltage MIN: 1.8V
Voltage Input MAX: 3.8V
Alternative Parts (Cross-Reference): SC251MLTRT; TPS62510DRCTG4; TPS62510DRCT;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62510DRCRG4 | 1272926-TPS62510DRCRG4 |
| Product Name | TPS62510 Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62510DRCRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 to 3.8 volts | 0.6000 volts |