Texas Instruments High-Performance Analog 5.5V -18V 4MHz VQFN Power Management IC TPS65120RGTR

Description
LCD Driver IC, 4-Output, 2.5-5.5V In, -18V Out, 4MHz, VQFN EP Product overview: TPS65120RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -18V, 4MHz, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, -18V, 4MHz, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Driver IC, 4-Output, 2.5-5.5V In, -18V Out, 4MHz, VQFN EP Product overview: TPS65120RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -18V, 4MHz, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, -18V, 4MHz, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V -18V 4MHz VQFN Power Management IC
750-TPS65120RGTR
5.5V -18V 4MHz VQFN Power Management IC 750-TPS65120RGTR
LCD Driver IC, 4-Output, 2.5-5.5V In, -18V Out, 4MHz, VQFN EP Product overview: TPS65120RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -18V, 4MHz, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, -18V, 4MHz, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTR can be used for catalog matching and distributor lookup.

LCD Driver IC, 4-Output, 2.5-5.5V In, -18V Out, 4MHz, VQFN EP Product overview: TPS65120RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -18V, 4MHz, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, -18V, 4MHz, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTR - 034476-TPS65120RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTR
034476-TPS65120RGTR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTR 034476-TPS65120RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034476-TPS65120RGTR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Family Name: TPS65120 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; MAX8574EUT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034476-TPS65120RGTR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Family Name: TPS65120
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; MAX8574EUT;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - TPS65120RGTR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65120RGTR
Special Purpose Regulators TPS65120RGTR
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65120RGTR 034476-TPS65120RGTR TPS65120RGTR
Product Name 5.5V -18V 4MHz VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTR Special Purpose Regulators
Package Type Other; VQFN EP Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 9 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-5-REEL7 - 860302-ADP3330ART-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Motor Drivers, Controllers - A5950KEUSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details