Texas Instruments TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter TPS62621YFFR

Description
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter - TPS62621YFFR - Texas Instruments
Dallas, TX, United States
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter
TPS62621YFFR
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter TPS62621YFFR
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFR - 1272927-TPS62621YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFR
1272927-TPS62621YFFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFR 1272927-TPS62621YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1272927-TPS62621YFFR Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: TPS62621 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 6MHz Voltage - Input (Minimum): 2.3V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272927-TPS62621YFFR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TPS62621
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 6MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-24880-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24880-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24880-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24880-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24880-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24880-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24880-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24880-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24880-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62621YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62621YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62621YFFR
IC REG BUCK 1.8V 600MA 6DSBGA

IC REG BUCK 1.8V 600MA 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62621YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62621YFFR
Voltage Regulators - DC DC Switching Regulators TPS62621YFFR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62621YFFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62621YFFR
Voltage Regulators - DC DC Switching Regulators TPS62621YFFR
IC REG BUCK 1.8V 600MA 6DSBGA

IC REG BUCK 1.8V 600MA 6DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62621YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62621YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62621YFFR
IC REG BUCK 1.8V 600MA 6DSBGA

IC REG BUCK 1.8V 600MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62621YFFR 1272927-TPS62621YFFR 296-24880-6-ND TPS62621YFFR TPS62621YFFR TPS62621YFFR TPS62621YFFR
Product Name TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data