Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR TPS650860A0RSKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811178-TPS650860A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller, Multicore, CPU, FPGA, SOC’s Voltage - Output: Multiple Voltage - Input: 4.5V ~ 21V Number of Outputs: 11 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811178-TPS650860A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller, Multicore, CPU, FPGA, SOC’s Voltage - Output: Multiple Voltage - Input: 4.5V ~ 21V Number of Outputs: 11 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR - 811178-TPS650860A0RSKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR
811178-TPS650860A0RSKR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR 811178-TPS650860A0RSKR
Manufacturer: Texas Instruments Win Source Part Number: 811178-TPS650860A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller, Multicore, CPU, FPGA, SOC’s Voltage - Output: Multiple Voltage - Input: 4.5V ~ 21V Number of Outputs: 11 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 811178-TPS650860A0RSKR
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Multicore, CPU, FPGA, SOC’s
Voltage - Output: Multiple
Voltage - Input: 4.5V ~ 21V
Number of Outputs: 11
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
VQFN Power Management IC
750-TPS650860A0RSKR
VQFN Power Management IC 750-TPS650860A0RSKR
Configurable multi-rail PMIC for 2S & 3S Li-ion battery-operated devices or non battery operated 64-VQFN -40 to 85 Product overview: TPS650860A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650860A0RSKR can be used for catalog matching and distributor lookup.

Configurable multi-rail PMIC for 2S & 3S Li-ion battery-operated devices or non battery operated 64-VQFN -40 to 85 Product overview: TPS650860A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650860A0RSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650860A0RSKR
PMIC - Voltage Regulators - Special Purpose TPS650860A0RSKR
IC REG CTRLR FPGA 11OUT 64VQFN

IC REG CTRLR FPGA 11OUT 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 811178-TPS650860A0RSKR 750-TPS650860A0RSKR TPS650860A0RSKR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKR VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details