Texas Instruments TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter TPS62612YFDR

Description
350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter - TPS62612YFDR - Texas Instruments
Dallas, TX, United States
TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter
TPS62612YFDR
TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter TPS62612YFDR
350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85

350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62612YFDR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62612YFDR-ND
Voltage Regulators - DC DC Switching Regulators TPS62612YFDR-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62612YFDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62612YFDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62612YFDR
IC REG BUCK 1.5V 350MA 6DSBGA

IC REG BUCK 1.5V 350MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62612YFDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62612YFDR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62612YFDR
IC REG BUCK 1.5V 350MA 6DSBGA

IC REG BUCK 1.5V 350MA 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62612YFDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62612YFDR
Voltage Regulators - DC DC Switching Regulators TPS62612YFDR
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62612YFDR TPS62612YFDR-ND TPS62612YFDR TPS62612YFDR TPS62612YFDR
Product Name TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22676MR-ADJ/S7002530 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-8768104VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM20144 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers