Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1 TPS65100QPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 088596-TPS65100QPWPR Q1 Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088596-TPS65100QPWPR Q1 Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1 - 088596-TPS65100QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1
088596-TPS65100QPWPRQ1
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1 088596-TPS65100QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 088596-TPS65100QPWPR Q1 Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088596-TPS65100QPWPRQ1
Packaging: Reel - TR
Applications: Controller, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.8 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.1MHz 5.8V HTSSOP Power Management IC
750-TPS65100QPWPRQ1
2.1MHz 5.8V HTSSOP Power Management IC 750-TPS65100QPWPRQ1
LCD Driver IC, 2.1MHz, 5.8V Max, 4 Outputs, HTSSOP EP Product overview: TPS65100QPWPRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHz, 5.8V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.1MHz, 5.8V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100QPWPRQ1 can be used for catalog matching and distributor lookup.

LCD Driver IC, 2.1MHz, 5.8V Max, 4 Outputs, HTSSOP EP Product overview: TPS65100QPWPRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHz, 5.8V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.1MHz, 5.8V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS65100QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65100QPWPRQ1
Special Purpose Regulators TPS65100QPWPRQ1
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65100QPWPRQ1
PMIC - Voltage Regulators - Special Purpose TPS65100QPWPRQ1
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 088596-TPS65100QPWPRQ1 750-TPS65100QPWPRQ1 TPS65100QPWPRQ1 TPS65100QPWPRQ1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100QPWPRQ1 2.1MHz 5.8V HTSSOP Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 24-HTSSOP Other; HTSSOP EP Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data