Manufacturer: Texas Instruments
Win Source Part Number: 900895-TPS650830ZAJR
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Mobile PCs Voltage Regulator IC 8 Output 168-NFBGA (7x7)
Package: 168-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS650830
Categories: Integrated Circuits (ICs)
Case / Package: 168-NFBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 168-NFBGA -40 to 85 Product overview: TPS650830ZAJR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZAJR can be used for catalog matching and distributor lookup.
IC REG CONV MOBILE 8OUT 168NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 900895-TPS650830ZAJR | 750-TPS650830ZAJR | TPS650830ZAJR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJR | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 168-NFBGA (7x7) | Other; 168-TFBGA |