Manufacturer: Texas Instruments
Win Source Part Number: 1112529-TPS65120RGTT
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
4-Output LCD Supply IC, 4MHz, 5.5V In, 25mA Out, VQFN Product overview: TPS65120RGTTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 5.5V, 25mA, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4MHz, 5.5V, 25mA, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTTG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1112529-TPS65120RGTTG4 | 750-TPS65120RGTTG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTTG4 | 4MHz 5.5V 25mA VQFN Power Management IC |
| Package Type | Other; 16-QFN (3x3) | Other; VQFN |
| Special Features | Multiple Outputs | |
| Output Voltage | 3 to 18 volts | -18 volts |