Texas Instruments TPS62561 2.25MHz 600mA Step-Down Converter in TSOT23 Package TPS62561DDCT

Description
2.25MHz 600mA Step-Down Converter in TSOT23 Package 5-SOT -40 to 85
Request a Quote
Description
2.25MHz 600mA Step-Down Converter in TSOT23 Package 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62561 is a 2.25-MHz, 600-mA synchronous step-down converter optimized for battery-powered portable applications, available in a 5-pin SOT-23 thin package measuring 2.90 mm by 1.60 mm. It operates with an input voltage range of 2.5 V to 5.5 V, maintains a output voltage accuracy of ±2.5% in PWM mode, and draws a typical quiescent current of 15 μA. The device supports 100% duty cycle for low dropout and reduces shutdown current to less than 1 μA. Operation includes automatic Power Save Mode for high efficiency across load ranges, with an option to force fixed-frequency PWM mode. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62561 is a 2.25-MHz, 600-mA synchronous step-down converter optimized for battery-powered portable applications, available in a 5-pin SOT-23 thin package measuring 2.90 mm by 1.60 mm. It operates with an input voltage range of 2.5 V to 5.5 V, maintains a output voltage accuracy of ±2.5% in PWM mode, and draws a typical quiescent current of 15 μA. The device supports 100% duty cycle for low dropout and reduces shutdown current to less than 1 μA. Operation includes automatic Power Save Mode for high efficiency across load ranges, with an option to force fixed-frequency PWM mode. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62561 2.25MHz 600mA Step-Down Converter in TSOT23 Package - TPS62561DDCT - Texas Instruments
Dallas, TX, United States
TPS62561 2.25MHz 600mA Step-Down Converter in TSOT23 Package
TPS62561DDCT
TPS62561 2.25MHz 600mA Step-Down Converter in TSOT23 Package TPS62561DDCT
2.25MHz 600mA Step-Down Converter in TSOT23 Package 5-SOT -40 to 85

2.25MHz 600mA Step-Down Converter in TSOT23 Package 5-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32513-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32513-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32513-1-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32513-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32513-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32513-2-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62561DDCT - 1112419-TPS62561DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62561DDCT
1112419-TPS62561DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62561DDCT 1112419-TPS62561DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112419-TPS62561DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.85V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112419-TPS62561DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.85V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62561DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62561DDCT
Voltage Regulators - DC DC Switching Regulators TPS62561DDCT
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62561DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62561DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62561DDCT
IC REG BUCK ADJ 600MA SOT23

IC REG BUCK ADJ 600MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62561DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62561DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62561DDCT
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62561DDCT 296-32513-1-ND 1112419-TPS62561DDCT TPS62561DDCT TPS62561DDCT TPS62561DDCT
Product Name TPS62561 2.25MHz 600mA Step-Down Converter in TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62561DDCT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8500 to 5.5 volts 0.8500 to 5.5 volts 0.8500 volts 0.8500 to 5.5 volts 0.8500 volts
Unlock Full Specs
to access all available technical data