Texas Instruments TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter TPS62620YFDT

Description
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter - TPS62620YFDT - Texas Instruments
Dallas, TX, United States
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter
TPS62620YFDT
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter TPS62620YFDT
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62620YFDTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62620YFDTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62620YFDTTR-ND
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320692-TPS62620YFDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320692-TPS62620YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320692-TPS62620YFDT
Manufacturer: Texas Instruments Win Source Part Number: 1320692-TPS62620YFDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.82V Synchronous Rectifier: Yes Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25574-2,296-2557 4-1-ND,296-25574-2-N D,296-25574-1,TEXTIS TPS62620YFDT,296-TPS 62620YFDTTR,2156-TPS 62620YFDT,296-25574- 6,296-TPS62620YFDTDK R,296-TPS62620YFDTCT ,-TPS62620YFDT-NDR,2 96-25574-6-ND,-296-2 5574-1-ND Base Product Number: TPS62620 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320692-TPS62620YFDT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.82V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25574-2,296-25574-1-ND,296-25574-2-ND,296-25574-1,TEXTISTPS62620YFDT,296-TPS62620YFDTTR,2156-TPS62620YFDT,296-25574-6,296-TPS62620YFDTDKR,296-TPS62620YFDTCT,-TPS62620YFDT-NDR,296-25574-6-ND,-296-25574-1-ND
Base Product Number: TPS62620
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62620YFDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62620YFDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62620YFDT
IC REG BUCK 1.82V 600MA 6DSBGA

IC REG BUCK 1.82V 600MA 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62620YFDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62620YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62620YFDT
IC REG BUCK 1.82V 600MA 6DSBGA

IC REG BUCK 1.82V 600MA 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62620YFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62620YFDT
Voltage Regulators - DC DC Switching Regulators TPS62620YFDT
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62620YFDT 296-TPS62620YFDTTR-ND 1320692-TPS62620YFDT TPS62620YFDT TPS62620YFDT TPS62620YFDT
Product Name TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.82 volts 1.82 volts 1.82 volts 1.82 to ? volts
Unlock Full Specs
to access all available technical data