The TPS62619YFDR is a high-efficiency step-down converter designed for battery-powered portable applications, providing a maximum output current of 350 mA and a regulated output voltage of 1.8 V. It operates at a fixed frequency of 6 MHz, which allows for a compact solution with minimal external components, requiring only three surface-mount components. The device features a wide input voltage range from 2.3 V to 5.5 V, making it suitable for various power sources, including Li-Ion batteries. The TPS62619YFDR achieves up to 90% efficiency at full load and has a low quiescent current of 31 µA, enhancing battery life during light-load conditions. It supports automatic mode switching between pulse frequency modulation (PFM) and pulse width modulation (PWM) to optimize efficiency across different load conditions. The device also includes features such as internal soft-start, thermal shutdown, and undervoltage lockout for enhanced reliability. With a compact chip-scale package measuring less than 0.4 mm in height, the TPS62619YFDR is ideal for applications in cell phones, smart devices, and other compact electronic systems where space is a constraint.
350-mA, 6-MHz, 1.8Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 048110-TPS62619YFDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.8V 350MA 6DSBGA
IC REG BUCK 1.8V 350MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62619YFDR | 296-TPS62619YFDRTR-ND | 048110-TPS62619YFDR | TPS62619YFDR | TPS62619YFDR | TPS62619YFDR |
| Product Name | TPS62619 350-mA, 6-MHz, 1.8Vout High Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62619YFDR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-DSBGA (1.30x.93) | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |