IC REG BUCK ADJ DL 14VQFN
IC REG BUCK ADJ DL 14VQFN
IC REG BUCK ADJ DL 14VQFN
AUTOMOTIVE 2.75-V TO 6-V, DUAL 2
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A, 2A, 2A, 3A 14-VFQFN
IC REG BUCK ADJ 1A/2A DL 14VQFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62442QWRQRRQ1TR-ND | TPS62442QWRQRRQ1 | TPS62442QWRQRRQ1 | TPS62442QWRQRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |