Texas Instruments Power Management IC TPS650830ZCGR

Description
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TPS650830ZCGR
Power Management IC 750-TPS650830ZCGR
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGR can be used for catalog matching and distributor lookup.

Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGR - 900896-TPS650830ZCGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGR
900896-TPS650830ZCGR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGR 900896-TPS650830ZCGR
Manufacturer: Texas Instruments Win Source Part Number: 900896-TPS650830ZCGR Operating Temperature Range: -40°C ~ 85°C Features: series Converter, Mobile PCs Voltage Regulator IC 8 Output 159-NFBGA (9x9) Package: 159-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS650830 Categories: Integrated Circuits (ICs) Case / Package: 159-NFBGA (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS650830ZCGRCT, TPS650830ZCGR-ND, 296-TPS650830ZCGRDKR , 296-TPS650830ZCGRTR

Manufacturer: Texas Instruments
Win Source Part Number: 900896-TPS650830ZCGR
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Mobile PCs Voltage Regulator IC 8 Output 159-NFBGA (9x9)
Package: 159-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS650830
Categories: Integrated Circuits (ICs)
Case / Package: 159-NFBGA (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS650830ZCGRCT, TPS650830ZCGR-ND, 296-TPS650830ZCGRDKR, 296-TPS650830ZCGRTR

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650830ZCGR
PMIC - Voltage Regulators - Special Purpose TPS650830ZCGR
IC REG CONV MOBILE 8OUT 159NFBGA

IC REG CONV MOBILE 8OUT 159NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS650830ZCGR 900896-TPS650830ZCGR TPS650830ZCGR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGR PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3977SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
2 suppliers