LCD Driver IC, 2.7-5.8V In, 5V Out, 4 Ch, 2.1MHz, HTSSOP EP Product overview: TPS65101PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65101PWPR can be used for catalog matching and distributor lookup.
IC REG CTRLR TFT 4OUT 24HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 847880-TPS65101PWPR
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TPS65101
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS65101PWPRG4-NDR,
IC REG CTRLR TFT 4OUT 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS65101PWPR | TPS65101PWPR | 847880-TPS65101PWPR | TPS65101PWPR |
| Product Name | 5.8V 5V 2.1MHz HTSSOP Power Management IC | Special Purpose Regulators | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65101PWPR | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; HTSSOP EP | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | Other; Reel - TR | |
| Output Voltage | 5 volts | |||
| IOUT | 0.0200 amps | |||
| IQ | 7.00E-4 amps |