650mA, 6-MHz High-Efficiency, 0.4mm Profile Chip Scale Package, Step-Down Converter, Vout=1.05V 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.65A, 6600kHz Switching Freq-Max
Switching Voltage Regulators 650mA, 6MHz High-eff, 0.4mm
IC REG BUCK 1.05V 650MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
IC REG BUCK 1.05V 650MA 6DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS626765YFDR | 296-40847-2-ND | TPS626765YFDR | TPS626765YFDR | TPS626765YFDR | TPS626765YFDR | TPS626765YFDR |
| Product Name | TPS626765 650mA, 6-MHz High-Efficiency, 0.4mm Profile Chip Scale Package, Step-Down Converter, Vout=1.05V | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; DSBGA6 | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 to ? volts |