Texas Instruments High-Performance Analog 5.5V 3.3V -18V VQFN Power Management IC TPS65120RGTT

Description
4-CH SIMO Bias IC, 2.5-5.5V In, 3.3V Vlogic, -18V Out, VQFN Product overview: TPS65120RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.3V, -18V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 3.3V, -18V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH SIMO Bias IC, 2.5-5.5V In, 3.3V Vlogic, -18V Out, VQFN Product overview: TPS65120RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.3V, -18V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 3.3V, -18V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 3.3V -18V VQFN Power Management IC
750-TPS65120RGTT
5.5V 3.3V -18V VQFN Power Management IC 750-TPS65120RGTT
4-CH SIMO Bias IC, 2.5-5.5V In, 3.3V Vlogic, -18V Out, VQFN Product overview: TPS65120RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.3V, -18V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 3.3V, -18V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTT can be used for catalog matching and distributor lookup.

4-CH SIMO Bias IC, 2.5-5.5V In, 3.3V Vlogic, -18V Out, VQFN Product overview: TPS65120RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.3V, -18V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 3.3V, -18V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65120RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTT - 126754-TPS65120RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTT
126754-TPS65120RGTT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTT 126754-TPS65120RGTT
Manufacturer: Texas Instruments Win Source Part Number: 126754-TPS65120RGTT Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126754-TPS65120RGTT
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65120RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65120RGTT
PMIC - Voltage Regulators - Special Purpose TPS65120RGTT
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65120RGTT 126754-TPS65120RGTT TPS65120RGTT
Product Name 5.5V 3.3V -18V VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTT PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN EP Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Output Voltage -18 volts 3 to 18 volts
IOUT 0.0250 amps
IQ 1.81E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5932GESSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details