Manufacturer: Texas Instruments
Win Source Part Number: 055755-TPS65120RGTRG
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 3.3V Vlogic 16-VQFN -40 to 85 Product overview: TPS65120RGTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65120RGTRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 055755-TPS65120RGTRG4 | 761-TPS65120RGTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65120RGTRG4 | 3.3V VQFN Power Management IC |
| Package Type | Other; 16-QFN (3x3) | Other; VQFN EP |
| Special Features | Multiple Outputs | |
| Output Voltage | 3 to 18 volts | -18 volts |