500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112435-TPS62671YFDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62671YFDR | 1112435-TPS62671YFDR | 296-52810-2-ND | TPS62671YFDR | TPS62671YFDR | TPS62671YFDR | TPS62671YFDR |
| Product Name | TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62671YFDR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-DSBGA (1.30x.93) | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |