LCD Driver IC, 2.7-5.8V In, 15V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65105PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 15V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 15V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65105PWP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1101035-TPS65105PWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, TFT LCD
Standard Package: 60
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 2.7V ~ 5.8V
Number of Outputs: 4
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TPS65100PWPR; TPS65101PWPR; TPS65100PWPTPS65105P
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS65105PWPG4,296-41
Base Product Number: TPS65105
IC REG CTRLR TFT 4OUT 24HTSSOP
IC REG CTRLR TFT 4OUT 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS65105PWP | 1101035-TPS65105PWP | TPS65105PWP | TPS65105PWP |
| Product Name | 5.8V 15V 2.1MHz HTSSOP Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; HTSSOP EP | SSOP; Other; Tube | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |
| Output Voltage | 15 volts | |||
| IOUT | 0.0200 amps | |||
| IQ | 7.00E-4 amps |