350-mA, 6-MHz, 2.15Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 350mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 350mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 350mA 6-XFBGA, DSBGA
IC REG BUCK 2.15V 350MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 350mA 6-XFBGA, DSBGA
IC REG BUCK 2.15V 350MA 6DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62616YFDT | 296-27246-6-ND | TPS62616YFDT | TPS62616YFDT | TPS62616YFDT |
| Product Name | TPS62616 350-mA, 6-MHz, 2.15Vout High Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 2.15 volts | 2.15 volts | 2.15 to ? volts | 2.15 volts |