Microchip Technology, Inc. 10MHZ Memory IC and Storage Component AT25HP512C1-10CI-2.7

Description
IC EEPROM 512KBIT SPI 10MHZ 8LAP Product overview: AT25HP512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512C1-10CI -2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT SPI 10MHZ 8LAP Product overview: AT25HP512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512C1-10CI -2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Memory IC and Storage Component - 774-AT25HP512C1-10CI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-AT25HP512C1-10CI-2.7
10MHZ Memory IC and Storage Component 774-AT25HP512C1-10CI-2.7
IC EEPROM 512KBIT SPI 10MHZ 8LAP Product overview: AT25HP512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512C1-10CI -2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 10MHZ 8LAP Product overview: AT25HP512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512C1-10CI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25HP512C1-10CI-2.7 - 039299-AT25HP512C1-10CI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25HP512C1-10CI-2.7
039299-AT25HP512C1-10CI-2.7
Memory - EEPROM - AT25HP512C1-10CI-2.7 039299-AT25HP512C1-10CI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 039299-AT25HP512C1-1 0CI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LAP (5x8) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039299-AT25HP512C1-10CI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LAP (5x8)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25HP512C10CI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-LAP (8x5)

EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-LAP (8x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25HP512C1-10CI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25HP512C1-10CI-2.7
Integrated Circuits (ICs) - Memory AT25HP512C1-10CI-2.7
IC EEPROM 512KBIT SPI 10MHZ 8LAP

IC EEPROM 512KBIT SPI 10MHZ 8LAP

Supplier's Site
IC EEPROM 512KBIT SPI 10MHZ 8LAP

IC EEPROM 512KBIT SPI 10MHZ 8LAP

Supplier's Site Datasheet
Memory - AT25HP512C1-10CI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 10 MHz 8-LAP (8x5)

EEPROM Memory IC 512Kbit SPI 10 MHz 8-LAP (8x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25HP512C1-10CI-2.7 039299-AT25HP512C1-10CI-2.7 AT25HP512C10CI2.7-ND AT25HP512C1-10CI-2.7 AT25HP512C1-10CI-2.7 AT25HP512C1-10CI-2.7
Product Name 10MHZ Memory IC and Storage Component Memory - EEPROM - AT25HP512C1-10CI-2.7 Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 8-LAP (5x8) 8-TDFN 8-TDFN
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details