Microchip Technology, Inc. Memory - Flash - AT25DF041A-MH-Y AT25DF041A-MH-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 768915-AT25DF041A-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Family Name: AT25DF041A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 7μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): MX25V4005CZNI-20G; MX25V4005ZNI-20G; W25X40BLZPIG; W25X40AVZPIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768915-AT25DF041A-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Family Name: AT25DF041A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 7μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): MX25V4005CZNI-20G; MX25V4005ZNI-20G; W25X40BLZPIG; W25X40AVZPIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041A-MH-Y - 768915-AT25DF041A-MH-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041A-MH-Y
768915-AT25DF041A-MH-Y
Memory - Flash - AT25DF041A-MH-Y 768915-AT25DF041A-MH-Y
Manufacturer: Microchip Technology Win Source Part Number: 768915-AT25DF041A-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Family Name: AT25DF041A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 7μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): MX25V4005CZNI-20G; MX25V4005ZNI-20G; W25X40BLZPIG; W25X40AVZPIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768915-AT25DF041A-MH-Y
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-UDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Part Status: Obsolete(EOL)
Family Name: AT25DF041A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 70MHz
Write Cycle Time - Word, Page: 7μs, 5ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN (5x6)
Alternative Parts (Cross-Reference): MX25V4005CZNI-20G; MX25V4005ZNI-20G; W25X40BLZPIG; W25X40AVZPIG;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 768915-AT25DF041A-MH-Y
Product Name Memory - Flash - AT25DF041A-MH-Y
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details