The AT27BV512-90JI is a 512Kbit one-time programmable (OTP) EPROM memory device organized as 64K x 8 bits. It operates within a dual voltage range of 2.7V to 3.6V or at a standard 5V supply, making it suitable for both regulated and unregulated battery-powered applications. The device features a fast read access time of 90 ns and low power consumption, with a maximum standby current of 20 µA and active current of 29 mW at 5 MHz. This memory chip is available in JEDEC standard surface mount packages, including 32-Lead PLCC, 28-Lead SOIC, and 28-Lead TSOP. It is designed for high reliability with 2,000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ programming algorithm allows for efficient programming at a typical time of 100 µs per byte. The AT27BV512-90JI is compatible with both CMOS and TTL logic levels, making it versatile for various system designs. It is suitable for commercial and industrial temperature ranges from -40°C to +85°C.
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EPROM 512KBIT PARALLEL 32PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AT27BV512-90JI | AT27BV512-90JI |
| Product Name | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; EPROM |
| Access Time | 90 ns | 90 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |