IC EEPROM 64KBIT SPI 20MHZ 8SOIC Product overview: AT25640B-SSHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-SSHL-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018965-AT25640B-SSH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
1.8-5.5V, 20MHz, Ind Temp, 8-SOIC-N
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
SERIAL EEPROM, 64KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25640B-SSHL-B | 1018965-AT25640B-SSHL-B | 352136 | AT25640B-SSHL-B-ND | 68T4253 | AT25640B-SSHL-B | AT25640B-SSHL-B | AT25640B-SSHL-B | AT25640B-SSHL-B |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - EEPROM - AT25640B-SSHL-B | EEPROM | Memory | Serial Eeprom, 64Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 20 ns | ||||||||
| Data Retention | 100 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 64 kbits | 512 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |