Microchip Technology, Inc. 2Mb SPI Serial EEPROM at25m02

Description
The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8-bit (2 Mbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 5 MHz clock frequency Self-Timed Erase and Write Cycles (10 ms max.) Low Power Consumption Read current: 1 mA (Max) at 5 MHz Write current: 2 mA (Max) at 1.8V Standby current: 1μA (Max) at 1.8V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Industrial: -40°C to 85°C Factory Programming Available Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form
Datasheet
Description
The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8-bit (2 Mbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 5 MHz clock frequency Self-Timed Erase and Write Cycles (10 ms max.) Low Power Consumption Read current: 1 mA (Max) at 5 MHz Write current: 2 mA (Max) at 1.8V Standby current: 1μA (Max) at 1.8V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Industrial: -40°C to 85°C Factory Programming Available Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb SPI Serial EEPROM - at25m02 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb SPI Serial EEPROM
at25m02
2Mb SPI Serial EEPROM at25m02
The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8-bit (2 Mbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 5 MHz clock frequency Self-Timed Erase and Write Cycles (10 ms max.) Low Power Consumption Read current: 1 mA (Max) at 5 MHz Write current: 2 mA (Max) at 1.8V Standby current: 1μA (Max) at 1.8V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Industrial: -40°C to 85°C Factory Programming Available Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form

The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • 256K x 8-bit (2 Mbit)
    • Serial Peripheral Interface (SPI) Compatible
      • Supports SPI modes 0 and 3
      • Up to 5 MHz clock frequency
    • Self-Timed Erase and Write Cycles (10 ms max.)
    • Low Power Consumption
      • Read current: 1 mA (Max) at 5 MHz
      • Write current: 2 mA (Max) at 1.8V
      • Standby current: 1μA (Max) at 1.8V
    • Block Write Protection: Protect 1/4, 1/2 or Entire Array
    • More than 1 million erase/write cycles
    • Data retention 100 years
    • Temperature Ranges Available
    • Industrial: -40°C to 85°C
    • Factory Programming Available
    • Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at25m02
Product Name 2Mb SPI Serial EEPROM
Memory Category EEPROM
Data Rate 5 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details