Manufacturer: Atmel
Win Source Part Number: 1148050-AT27C040-70P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC EPROM 4MBIT PARALLEL 32DIP Product overview: AT27C040-70PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-70PI can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70ns 32-PDIP
IC EPROM 4MBIT PARALLEL 32DIP
IC EPROM 4MBIT PARALLEL 32DIP
IC EPROM 4MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 4Mbit Parallel 70 ns 32-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148050-AT27C040-70PI | 774-AT27C040-70PI | AT27C040-70PI-ND | AT27C040-70PI | AT27C040-70PI | AT27C040-70PI | AT27C040-70PI |
| Product Name | Memory - AT27C040-70PI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM - OTP | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |