EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC
IC EEPROM 128KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 128Kbit SPI 3 MHz 8-SOIC
IC EEPROM 128KBIT SPI 3MHZ 8SOIC
IC EEPROM 128KBIT SPI 3MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25128N-10SI-2.7-ND | AT25128N-10SI-2.7 | AT25128N-10SI-2.7 | AT25128N-10SI-2.7 | AT25128N-10SI-2.7 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |