Microchip Technology, Inc. Memory - EEPROM - AT25128B-SSPD-T AT25128B-SSPD-T

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973983-AT25128B-SSPD -T Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 5 MHz Interface: SPI, Serial Access Time: 40 ns Density: 128 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 7 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973983-AT25128B-SSPD -T Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 5 MHz Interface: SPI, Serial Access Time: 40 ns Density: 128 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 7 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25128B-SSPD-T - 973983-AT25128B-SSPD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128B-SSPD-T
973983-AT25128B-SSPD-T
Memory - EEPROM - AT25128B-SSPD-T 973983-AT25128B-SSPD-T
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973983-AT25128B-SSPD -T Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 5 MHz Interface: SPI, Serial Access Time: 40 ns Density: 128 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 7 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973983-AT25128B-SSPD-T
Packaging: Tape & Reel
Mounting: SMD (SMT)
Frequency: 5 MHz
Interface: SPI, Serial
Access Time: 40 ns
Density: 128 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 5 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320050
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 7 mA

Buy Now
Automotive 3.3V 5V SOIC Memory IC and Storage Component - 774-AT25128B-SSPD-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V 5V SOIC Memory IC and Storage Component
774-AT25128B-SSPD-T
Automotive 3.3V 5V SOIC Memory IC and Storage Component 774-AT25128B-SSPD-T
EEPROM Serial-3Wire 128K-bit 16K x 8 3.3V/5V Automotive 8-Pin SOIC N T/R Product overview: AT25128B-SSPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSPD-T can be used for catalog matching and distributor lookup.

EEPROM Serial-3Wire 128K-bit 16K x 8 3.3V/5V Automotive 8-Pin SOIC N T/R Product overview: AT25128B-SSPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSPD-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 973983-AT25128B-SSPD-T 774-AT25128B-SSPD-T
Product Name Memory - EEPROM - AT25128B-SSPD-T Automotive 3.3V 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 40 ns 40 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details