The AT25640A-10PU-1.8 is a 64Kbit EEPROM memory device that operates with a Serial Peripheral Interface (SPI) and supports SPI modes 0 and 3. It is designed for low-voltage operation, with a supply voltage range of 1.8V to 5.5V, and can achieve a clock rate of up to 20 MHz. The device features a self-timed write cycle with a maximum duration of 5 ms and offers high reliability with an endurance of one million write cycles and data retention of up to 100 years. The memory is available in various package types, including 8-lead PDIP, SOIC, TSSOP, and Ultra Thin Mini-MAP, making it suitable for a range of applications. It includes write protection features through a dedicated WP pin and block write protection options, allowing for enhanced data security. The operating temperature range is specified from -40°C to +85°C, making it suitable for industrial applications. However, it is noted that this part is not recommended for new designs.
Manufacturer: Microchip Technology
Win Source Part Number: 911822-AT25640A-10PU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 64KBIT SPI 20MHZ 8DIP Product overview: AT25640A-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640A-10PU-1.
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-PDIP
EEPROM Memory IC 64Kbit SPI 20 MHz 8-PDIP
IC EEPROM 64KBIT SPI 20MHZ 8DIP
IC EEPROM 64KBIT SPI 20MHZ 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911822-AT25640A-10PU-1.8 | 774-AT25640A-10PU-1.8 | AT25640A-10PU-1.8-ND | AT25640A-10PU-1.8 | AT25640A-10PU-1.8 | AT25640A-10PU-1.8 |
| Product Name | Memory - EEPROM - AT25640A-10PU-1.8 | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-PDIP | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |