Microchip Technology, Inc. Memory - EPROM - AT27BV020-90TC AT27BV020-90TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862082-AT27BV020-90T C Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862082-AT27BV020-90T C Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27BV020-90TC - 862082-AT27BV020-90TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV020-90TC
862082-AT27BV020-90TC
Memory - EPROM - AT27BV020-90TC 862082-AT27BV020-90TC
Manufacturer: Microchip Technology Win Source Part Number: 862082-AT27BV020-90T C Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 862082-AT27BV020-90TC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AT27BV020
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV020-90TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV020-90TC
Memory IC and Storage Component 774-AT27BV020-90TC
IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27BV020-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV020-90TC can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27BV020-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV020-90TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 2MBIT PARALLEL 32TSOP

IC EPROM 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT27BV020-90TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-TSOP

EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862082-AT27BV020-90TC 774-AT27BV020-90TC AT27BV020-90TC AT27BV020-90TC
Product Name Memory - EPROM - AT27BV020-90TC Memory IC and Storage Component Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP 32-TFSOP (0.724", 18.40mm Width) 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory IC and Storage Component - 2020-CY7C263-20WC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details