Microchip Technology, Inc. Memory - AT27C020-55JU AT27C020-55JU

Description
Manufacturer: Atmel Win Source Part Number: 1148041-AT27C020-55J U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148041-AT27C020-55J U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C020-55JU - 1148041-AT27C020-55JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C020-55JU
1148041-AT27C020-55JU
Memory - AT27C020-55JU 1148041-AT27C020-55JU
Manufacturer: Atmel Win Source Part Number: 1148041-AT27C020-55J U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148041-AT27C020-55JU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT27C020-55JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
EPROM - 1274051 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1274051
EPROM 1274051
OTP EPROM 2M (256K X 8) 32PLCC

OTP EPROM 2M (256K X 8) 32PLCC

Supplier's Site
EPROM - 1274051P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 2M (256K X 8) 32PLCC

OTP EPROM 2M (256K X 8) 32PLCC

Supplier's Site
Memory IC and Storage Component - 774-AT27C020-55JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C020-55JU
Memory IC and Storage Component 774-AT27C020-55JU
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27C020-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-55JU can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27C020-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-55JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C020-55JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C020-55JU
Integrated Circuits (ICs) - Memory AT27C020-55JU
AT27C020 - OTP ROM, 256KX8, 55NS

AT27C020 - OTP ROM, 256KX8, 55NS

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4263 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4263
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4263
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C020-55JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27C020-55JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148041-AT27C020-55JU AT27C020-55JU-ND 1274051 1274051P 774-AT27C020-55JU AT27C020-55JU 68T4263 AT27C020-55JU
Product Name Memory - AT27C020-55JU Memory EPROM EPROM Memory IC and Storage Component Integrated Circuits (ICs) - Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory
Memory Category EPROM EPROM EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type PLCC; 32-LCC (J-Lead) PLCC LCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details