Atmel Corporation Memory - Flash - AT25DF641-S3H-B AT25DF641-S3H-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 140016-AT25DF641-S3H -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140016-AT25DF641-S3H -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF641-S3H-B - 140016-AT25DF641-S3H-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-S3H-B
140016-AT25DF641-S3H-B
Memory - Flash - AT25DF641-S3H-B 140016-AT25DF641-S3H-B
Manufacturer: Microchip Technology Win Source Part Number: 140016-AT25DF641-S3H -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140016-AT25DF641-S3H-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - Flash - AT25DF641-S3H-B - 1018990-AT25DF641-S3H-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-S3H-B
1018990-AT25DF641-S3H-B
Memory - Flash - AT25DF641-S3H-B 1018990-AT25DF641-S3H-B
Manufacturer: Microchip Technology Win Source Part Number: 1018990-AT25DF641-S3 H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018990-AT25DF641-S3H-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 140016-AT25DF641-S3H-B
Product Name Memory - Flash - AT25DF641-S3H-B
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFA013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers