IC EEPROM 256KBIT SPI 8TSSOP Product overview: AT25256A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256A-10TU-1.
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1018949-AT25256A-10T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25256A-10TU-1.8 | AT25256A-10TU-1.8-ND | 1018949-AT25256A-10TU-1.8 | AT25256A-10TU-1.8 | AT25256A-10TU-1.8 | AT25256A-10TU-1.8 | AT25256A-10TU-1.8 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT25256A-10TU-1.8 | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; Tape & Reel (TR) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) |