Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT25M01-SHM-T

Description
Win Source Part Number: 1184176-AT25M01-SHM- T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M01-SHM-TTR -ND,1611-AT25M01-SHM -TTRINACTIVE,1611-AT 25M01-SHM-TDKR,AT25M 01-SHM-TTR,1611-AT25 M01-SHM-TCT-ND,1611- AT25M01-SHM-TDKRINAC TIVE,1611-AT25M01-SH M-TDKR-ND,AT25M01-SH M-TCT,AT25M01-SHM-TD KR,1611-AT25M01-SHM- TCT,1611-AT25M01-SHM -TTR,1611-AT25M01-SH M-TCTINACTIVE Base Product Number: AT25M01
Request a Quote
Description
Win Source Part Number: 1184176-AT25M01-SHM- T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M01-SHM-TTR -ND,1611-AT25M01-SHM -TTRINACTIVE,1611-AT 25M01-SHM-TDKR,AT25M 01-SHM-TTR,1611-AT25 M01-SHM-TCT-ND,1611- AT25M01-SHM-TDKRINAC TIVE,1611-AT25M01-SH M-TDKR-ND,AT25M01-SH M-TCT,AT25M01-SHM-TD KR,1611-AT25M01-SHM- TCT,1611-AT25M01-SHM -TTR,1611-AT25M01-SH M-TCTINACTIVE Base Product Number: AT25M01
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1184176-AT25M01-SHM-T is a 1 Mbit (128K x 8) SPI Serial EEPROM from Win Source Electronics. It operates within a voltage range of 1.7V to 5.5V and supports SPI modes 0 and 3, with a maximum clock rate of 20 MHz. The device is designed for industrial applications, featuring an operating temperature range of -40°C to +85°C. It includes a 256-byte page mode for efficient data writing and offers block write protection options for enhanced data security. The write cycle time is self-timed and takes a maximum of 5 ms. The EEPROM has a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years. Additionally, it is compliant with RoHS standards and available in various package options, including 8-Lead SOIC.

Datasheet Summary
Powered by GS/AI

The 1184176-AT25M01-SHM-T is a 1 Mbit (128K x 8) SPI Serial EEPROM from Win Source Electronics. It operates within a voltage range of 1.7V to 5.5V and supports SPI modes 0 and 3, with a maximum clock rate of 20 MHz. The device is designed for industrial applications, featuring an operating temperature range of -40°C to +85°C. It includes a 256-byte page mode for efficient data writing and offers block write protection options for enhanced data security. The write cycle time is self-timed and takes a maximum of 5 ms. The EEPROM has a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years. Additionally, it is compliant with RoHS standards and available in various package options, including 8-Lead SOIC.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1184176-AT25M01-SHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1184176-AT25M01-SHM-T
Integrated Circuits (ICs) - Memory 1184176-AT25M01-SHM-T
Win Source Part Number: 1184176-AT25M01-SHM- T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M01-SHM-TTR -ND,1611-AT25M01-SHM -TTRINACTIVE,1611-AT 25M01-SHM-TDKR,AT25M 01-SHM-TTR,1611-AT25 M01-SHM-TCT-ND,1611- AT25M01-SHM-TDKRINAC TIVE,1611-AT25M01-SH M-TDKR-ND,AT25M01-SH M-TCT,AT25M01-SHM-TD KR,1611-AT25M01-SHM- TCT,1611-AT25M01-SHM -TTR,1611-AT25M01-SH M-TCTINACTIVE Base Product Number: AT25M01

Win Source Part Number: 1184176-AT25M01-SHM-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT25M01-SHM-TTR-ND,1611-AT25M01-SHM-TTRINACTIVE,1611-AT25M01-SHM-TDKR,AT25M01-SHM-TTR,1611-AT25M01-SHM-TCT-ND,1611-AT25M01-SHM-TDKRINACTIVE,1611-AT25M01-SHM-TDKR-ND,AT25M01-SHM-TCT,AT25M01-SHM-TDKR,1611-AT25M01-SHM-TCT,1611-AT25M01-SHM-TTR,1611-AT25M01-SHM-TCTINACTIVE
Base Product Number: AT25M01

Buy Now Datasheet
Memory - AT25M01-SHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25M01-SHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25M01-SHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25M01-SHM-T
20MHZ Memory IC and Storage Component 774-AT25M01-SHM-T
IC EEPROM 1MBIT SPI 20MHZ 8SOIC Product overview: AT25M01-SHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M01-SHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIC Product overview: AT25M01-SHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M01-SHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25M01-SHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25M01-SHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25M01-SHM-T
Integrated Circuits (ICs) - Memory - Memory AT25M01-SHM-T
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1184176-AT25M01-SHM-T AT25M01-SHM-TTR-ND 774-AT25M01-SHM-T AT25M01-SHM-T AT25M01-SHM-T AT25M01-SHM-T AT25M01-SHM-T
Product Name Integrated Circuits (ICs) - Memory Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AT25020N-10SA-5.0C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details