Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT25320B-MAHL-E

Description
Win Source Part Number: 1145885-AT25320B-MAH L-E Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25320B-MAHL-EDKR,A T25320B-MAHL-ETR,AT2 5320B-MAHL-ECT,AT253 20B-MAHL-E-ND Base Product Number: AT25320
Request a Quote Datasheet
Description
Win Source Part Number: 1145885-AT25320B-MAH L-E Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25320B-MAHL-EDKR,A T25320B-MAHL-ETR,AT2 5320B-MAHL-ECT,AT253 20B-MAHL-E-ND Base Product Number: AT25320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1145885-AT25320B-MAHL-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1145885-AT25320B-MAHL-E
Integrated Circuits (ICs) - Memory 1145885-AT25320B-MAHL-E
Win Source Part Number: 1145885-AT25320B-MAH L-E Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25320B-MAHL-EDKR,A T25320B-MAHL-ETR,AT2 5320B-MAHL-ECT,AT253 20B-MAHL-E-ND Base Product Number: AT25320

Win Source Part Number: 1145885-AT25320B-MAHL-E
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT25320B-MAHL-EDKR,AT25320B-MAHL-ETR,AT25320B-MAHL-ECT,AT25320B-MAHL-E-ND
Base Product Number: AT25320

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25320B-MAHL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25320B-MAHL-E
20MHZ Memory IC and Storage Component 774-AT25320B-MAHL-E
IC EEPROM 32KBIT SPI 20MHZ 8UDFN Product overview: AT25320B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-MAHL-E can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8UDFN Product overview: AT25320B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-MAHL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25320B-MAHL-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25320B-MAHL-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25320B-MAHL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25320B-MAHL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 32Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT SPI 20MHZ 8UDFN

IC EEPROM 32KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25320B-MAHL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25320B-MAHL-E
Integrated Circuits (ICs) - Memory AT25320B-MAHL-E
IC EEPROM 32KBIT SPI 20MHZ 8UDFN

IC EEPROM 32KBIT SPI 20MHZ 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1145885-AT25320B-MAHL-E 774-AT25320B-MAHL-E AT25320B-MAHL-ETR-ND AT25320B-MAHL-E AT25320B-MAHL-E AT25320B-MAHL-E
Product Name Integrated Circuits (ICs) - Memory 20MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS04-MAHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details