Microchip Technology, Inc. Memory - AT27C040-90PI AT27C040-90PI

Description
Manufacturer: Atmel Win Source Part Number: 1148053-AT27C040-90P I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148053-AT27C040-90P I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C040-90PI - 1148053-AT27C040-90PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C040-90PI
1148053-AT27C040-90PI
Memory - AT27C040-90PI 1148053-AT27C040-90PI
Manufacturer: Atmel Win Source Part Number: 1148053-AT27C040-90P I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148053-AT27C040-90PI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AT27C040-90PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C040-90PI
Memory IC and Storage Component 774-AT27C040-90PI
IC EPROM 4MBIT PARALLEL 32DIP Product overview: AT27C040-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-90PI can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 32DIP Product overview: AT27C040-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-90PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C040-90PI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PDIP

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
Memory - AT27C040-90PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C040-90PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C040-90PI
Integrated Circuits (ICs) - Memory AT27C040-90PI
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148053-AT27C040-90PI 774-AT27C040-90PI AT27C040-90PI-ND AT27C040-90PI AT27C040-90PI AT27C040-90PI
Product Name Memory - AT27C040-90PI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details